The PRY3-12V-360-1A-E is a 10 A power relay with a 12 Vdc coil, 1 Form A contact, and epoxy sealing. It has a contact rating of 10 A at 250 Vac and 10 A at 30 Vdc, with a contact resistance of 100 mΩ. The coil resistance is 400 Ω ±10%, with an operating voltage range of 9.00 to 15.6 Vdc and a power consumption of 0.36 W. The relay operates in 10 ms and releases in 5 ms. It meets UL/cUL 508 safety approvals and has a flammability rating of UL94V-0. The device operates from -40 °C to 105 °C with 45% to 85% RH and has a mass of 7.9 g.
RELAYS, SPST, 10A, 1A, 12V, 360M
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY3-12V-360-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |