The PRY2-24V-450-1A-EF is a power relay with a single Form A contact rated for 10 A at 250 Vac and 10 A at 30 Vdc, featuring a 24 Vdc coil with 1,280 Ω resistance and 450 mW power consumption. It is epoxy sealed, has a Class F insulation system, and operates from -40 °C to 105 °C. The relay measures 18.2 mm × 12.7 mm × 5.5 g and is designed for PCB mounting with a tin-plated copper alloy terminal. It meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating, with contact resistance not exceeding 100 mΩ at 6 Vdc and 1.0 A. Coil release time is 5 ms, operate time is 10 ms, and it withstands 1,000 m/s² shock and 10-55 Hz vibration at 1.5 mm amplitude. Electrical life is 100,000 operations at 250 Vac/5 A, and mechanical life is 10,000,000 operations.
RELAYS, SPST, 10A, 1A, 24VDC, 45
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY2-24V-450-1A-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |