The PRY1 series is a power relay with a 1 Form A contact, rated for 5 A at 250 Vac and 30 Vdc, and a maximum switching power of 1,250 VA or 150 W. The relay features epoxy sealing, a Class F coil insulation system, and operates with a 9 Vdc coil voltage requiring 450 mW power. It has a contact resistance of 100 mΩ max, an operate time of 10 ms, and a release time of 5 ms. The relay is rated for operating temperatures from -40 to 105 °C and meets UL/cUL 508 safety approvals with a UL94V-0 flammability rating. It is packaged for PCB mounting with a weight of 5.5 g and dimensions based on a 18.2 mm × 12.7 mm footprint.
RELAYS, SPST, 5A, 1A, 9VDC, 450M
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY1-9V-450-1A-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |