The PRY1 series is a power relay with a 1 Form A contact, rated for 5 A at 250 Vac and 30 Vdc, using an Ag alloy contact material. It features an epoxy-sealed design, Class F coil insulation, and operates with a 5 Vdc coil voltage, 450 mW power consumption, and a 56 Ω coil resistance. The relay has a 10 ms operate time and 5 ms release time, with contact resistance of 100 mΩ max. It supports switching up to 1,250 VA and 150 W, with a minimum load of 5 Vdc, 100 mA. The device is rated for -40 to 105 °C operation, offers 1,000 MΩ insulation resistance, and withstands 4,000 Vac between coil and contacts. It meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. The package is through-hole, weighing 5.5 g, and matches the recommended PCB footprint for surface mounting. RoHS compliant.
RELAYS, SPST, 5A, 1A, 5VDC, 450M
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY1-5V-450-1A-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |