The PRY1-3V-450-1A-EF is a 5 A, 1 Form A power relay with a 3 Vdc coil, epoxy-sealed construction, and a Class F insulation system. It features a contact rating of 5 A at 250 Vac, a maximum switching power of 1,250 VA, and a contact resistance of 100 mΩ. The relay operates in a temperature range of -40 °C to 105 °C, has an operate time of 10 ms, and a release time of 5 ms. It complies with UL/cUL 508 safety standards and carries a UL94V-0 flammability rating. The part is RoHS compliant and weighs 5.5 g. The package is through-hole with a recommended PCB layout compatible with 2.54 mm pin spacing, and the housing is made of black PBT resin.
RELAYS, SPST, 5A, 1A, 3VDC, 450M
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY1-3V-450-1A-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |