The PRL6-9V-SC-1A is a latching power relay with a single coil, rated for 9 Vdc operation, and configured as a single-pole normally-open (1 Form A) contact. It has a coil resistance of 324 Ω and consumes 250 mW of power. The relay switches up to 16 A at 277 Vac with a contact resistance of 100 mΩ and supports 100,000 electrical operations under resistive load. It features a 15 ms operate and release time, operates from -40°C to 85°C, and meets UL/cUL 508 safety standards with UL94V-0 flammability rating. The device is housed in a 20.2 mm × 14.8 mm surface-mount package and weighs 7 g.
RELAY GEN PURPOSE SPST 16A 9V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL6-9V-SC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |