The PRL6-9V-DC-1A is a latching power relay with a dual coil, designed for low-power control applications requiring latching operation. It operates at 9Vdc with a coil resistance of 162Ω per coil and consumes 500mW. The relay features a single-form A contact rated for 16A at 277Vac and 4,432 VA switching power, with a 100 mΩ contact resistance. It has a 250Hz operating frequency, 15 ms operate and release times, and a mechanical life of 1,000,000 operations. The relay is rated for operation from -40°C to 85°C, meets UL/cUL 508 safety standards, and is UL94V-0 flammable rated. It is RoHS compliant and mounted in a through-hole package, weighing 7g with dimensions defined by the mechanical drawing. Packaging is 1,000 pcs per carton.
RELAY GEN PURPOSE SPST 16A 9V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL6-9V-DC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |