The PRL6-5V-SC-1A is a latching power relay with a single coil, rated for 5 Vdc operation and 1 Form A contact configuration. It has a coil resistance of 100 Ω ±10% and consumes 250 mW. The relay switches up to 16 A at 277 Vac with a contact resistance of 100 mΩ and supports a minimum switching load of 5 Vdc, 0.1 A. It operates with a contact life of 100,000 cycles at rated load and a mechanical life of 1,000,000 cycles. The unit measures 20.2 mm × 14.8 mm and weighs 7 g. It features an insulation resistance of 1,000 MΩ, dielectric strength of 1,000 Vac between contacts and 4,000 Vac between coil and contacts, and operates from -40 °C to 85 °C. It complies with UL/cUL 508 and UL94V-0, and is RoHS compliant. The relay is packaged in tube formats of 100 pcs per case.
RELAY GEN PURPOSE SPST 16A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL6-5V-SC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |