The PRL6-5V-DC-1A is a latching power relay with a dual coil, designed for switching loads up to 16 A at 277 Vac. It operates at 5 Vdc with a coil resistance of 50/50 Ω and consumes 500 mW. The relay has a single form A contact, a contact resistance of 100 mΩ, and a switching life of 100,000 electrical operations or 1,000,000 mechanical operations. It measures 20.2 mm × 14.8 mm × 10.0 mm and weighs 7 g. The device is packaged in tube, with 100pcs per case and 1,000pcs per carton. It meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. The operating temperature range is -40°C to 85°C with 5% to 85% RH non-condensing. Soldering requires 340°C to 360°C for hand soldering or 255°C to 265°C for wave soldering.
RELAY GEN PURPOSE SPST 16A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL6-5V-DC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |