The PRL6-3V-SC-1A is a latching power relay with a single coil, rated for 3 Vdc operation and a 1 Form A contact configuration. It has a coil resistance of 36 Ω, operates and resets at 2.4 Vdc, and consumes 250 mW. Contacts are rated for 16 A at 277 Vac, with a minimum switching load of 5 Vdc, 0.1 A. Electrical life is 100,000 operations under resistive load, and mechanical life is 1,000,000 operations. Operate and release times are 15 ms. Insulation resistance is 1,000 MΩ at 500 Vdc, with dielectric strength of 1,000 Vac between contacts and 4,000 Vac between coil and contacts. It weighs 7 g, operates from -40°C to 85°C, and meets UL/cUL 508 with UL94V-0 flammability rating. RoHS compliant and packaged in tubes of 100 pcs.
RELAY GEN PURPOSE SPST 16A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL6-3V-SC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |