The PRL6-24V-SC-1A is a latching power relay with a single coil, rated for 24 Vdc coil voltage and 1 Form A contact configuration. It has a contact rating of 16 A at 277 Vac, a maximum switching power of 4,432 VA, and a contact resistance of 100 mΩ at 6 Vdc, 1 A. The relay operates within a temperature range of -40 to 85 °C and has an operating time and release time of 15 ms each. It measures 14.8 mm in length, with a PCB footprint designed for through-hole mounting and weighs 7 g. The device meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. Packaging is 100 pcs per tube, with 1,000 pcs per carton.
RELAY GEN PURPOSE SPST 16A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL6-24V-SC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |