The PRL6-12V-SC-1A is a latching power relay with a single coil, rated for 12 Vdc operation, featuring a 1 Form A contact configuration capable of switching up to 16 A at 277 Vac. It has a coil resistance of 576 Ω ±10%, a power consumption of 250 mW, and operates with a set or reset pulse of at least 30 ms. The relay meets UL/cUL 508 safety standards and has a flammability rating of UL94V-0. It is packaged in a tube of 100 units, weighs 7 g, and operates across a temperature range of -40°C to 85°C with a PCB footprint designed for surface mounting.
RELAY GEN PURPOSE SPST 16A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL6-12V-SC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |