The PRL6-12V-DC-1A is a latching power relay with a dual coil, 1 Form A contact, and a 12 Vdc operating voltage. It features a contact rating of 16 A at 277 Vac, a maximum switching power of 4,432 VA, and a contact resistance of 100 mΩ at 6 Vdc, 1 A. The relay operates with a coil power of 500 mW, has an operate and release time of 15 ms, and is rated for 100,000 electrical operations under resistive load. It is packaged in a surface-mount design with dimensions consistent with the PRL6 series mechanical drawing, weighs 7 g, and operates from -40°C to 85°C. The relay meets UL/cUL 508 safety standards, has a UL94V-0 flammability rating, and is RoHS compliant.
RELAY GEN PURPOSE SPST 16A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL6-12V-DC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |