The PRL5-9V-SC-1A is a latching power relay with a single coil, rated for 9 Vdc operation and 200 mW coil power, featuring a 1 Form A contact configuration capable of switching up to 20 A at 277 Vac and 5,000 VA. It has a contact resistance of 100 mΩ max, operates in 15 ms, and releases in 15 ms. The relay is rated for 100,000 electrical operations under 20 A resistive load and 1,000,000 mechanical operations. It meets UL/cUL 508 safety standards, has a flammability rating of UL94V-0, and is RoHS compliant. The package is designed for PCB mounting with dimensions derived from the mechanical drawing, and it weighs 7 g. Operating temperature ranges from -40°C to 85°C.
RELAY GEN PURPOSE SPST 20A 9V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL5-9V-SC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |