The PRL5-9V-DC-1A is a latching power relay with a dual coil, rated for 9 Vdc operation, and configured as a single-pole normally open (1 Form A) contact. It has a coil resistance of 62.5/62.5 Ω and a coil power consumption of 400 mW. The contact rating supports 20 A at 250 Vac and 5,000 VA, with a maximum switching voltage of 277 Vac and a minimum switching load of 5 Vdc, 0.1 A. Electrical life is 100,000 operations under resistive load, and mechanical life is 1,000,000 operations. The relay has a contact resistance of 100 mΩ max, operate and release times of 15 ms, and operates within a temperature range of -40 to 85°C. It is packaged in a tube of 100 pieces, weighs 7 g, and complies with UL/cUL 508 safety standards and UL94V-0 flammability rating. RoHS compliant.
RELAY GEN PURPOSE SPST 20A 9V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL5-9V-DC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |