The PRL5-5V-SC-1A is a latching power relay with a single coil, rated for 5 Vdc operation and 20 A switching current at 250 Vac. It features a 1 Form A contact configuration with silver alloy contacts, a contact resistance of 100 mΩ, and a switching power rating of 5,000 VA. The relay operates with a coil power of 200 mW, an operate time of 15 ms, and a release time of 15 ms. It is rated for an operating temperature range of -40°C to 85°C and complies with UL/cUL 508 safety standards and UL94V-0 flammability rating. The device is packaged in a tube with 100 pcs per case, weighs 7 g, and is RoHS compliant. Mounting is through-hole with a PCB footprint to match the outline dimensions of 24.0 mm × 17.5 mm × 10.0 mm.
RELAY GEN PURPOSE SPST 20A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL5-5V-SC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |