The PRL5-3V-DC-1A is a latching power relay with a dual coil, rated for 3 Vdc operation and capable of switching 20 A at 250 Vac. It features a single form A contact with Ag alloy contacts, a contact resistance of 100 mΩ, and a maximum switching power of 5,000 VA. The coil requires 400 mW to operate and must be pulsed at 1-1.3 times the rated voltage with a duration greater than 30 ms. Operate and release times are both 15 ms, with a mechanical life of 1,000,000 operations and an electrical life of 100,000 operations at rated load. The relay operates from -40 °C to 85 °C, weighs 7 g, and is mounted on a PCB. It meets UL/cUL 508 safety approvals, has a UL94V-0 flammability rating, and is RoHS compliant.
RELAY GEN PURPOSE SPST 20A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL5-3V-DC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |