The PRL5-24V-SC-1A is a latching power relay with a single coil, rated for 24 Vdc coil voltage and 1 Form A contacts. It has a contact rating of 20 A at 250 Vac and a maximum switching power of 5,000 VA. The relay operates with a coil power consumption of 200 mW and has an operating time and release time of 15 ms. It is packaged in a tube with 100 units per case and has a weight of 7 g. The device meets UL/cUL 508 safety approvals and has a flammability rating of UL94V-0. It operates over a temperature range of -40 to 85 °C with a humidity range of 5 to 85 %RH at 40°C. The overall dimensions are 24.0 mm length, 17.5 mm width, and 10.0 mm height.
RELAY GEN PURPOSE SPST 20A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL5-24V-SC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |