The PRL4-9V-SC-1A is a latching power relay with a single coil, designed for switching loads up to 16 A at 250 Vac and 20 A maximum current. It operates at 9 Vdc with a coil resistance of 405 Ω and consumes 200 mW. The relay features a 1 Form A contact, a 277 Vac maximum switching voltage, and a 5,000 VA switching power rating. It has a contact resistance of 100 mΩ at 6 Vdc and 1 A, with an operate and release time of 15 ms. The device is packaged for PCB mounting, weighs 7 g, and operates from -40 °C to 85 °C. It meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. RoHS compliant.
RELAY GEN PURPOSE SPST 16A 9V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL4-9V-SC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |