The PRL4-3V-DC-1A is a latching power relay with a dual coil, 1 Form A contact, and a 3 Vdc coil voltage. It has a contact rating of 16 A at 250 Vac and supports a maximum switching current of 20 A and switching power of 5,000 VA. The relay has a contact resistance of 100 mΩ at 6 Vdc, 1 A, and operates with a coil power of 400 mW. It features a 15 ms operate and release time, and is rated for -40 °C to 85 °C operating temperature. The unit weighs 7 g and meets UL/cUL 508 safety standards with a UL94V-0 flammability rating. It is RoHS compliant and packaged in tubes of 100 pcs per case.
RELAY GEN PURPOSE SPST 16A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL4-3V-DC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |