The PRL4-24V-SC-1A is a latching power relay with a single coil, designed for switching loads up to 16 A at 250 Vac and 20 A maximum current. It operates with a 24 Vdc coil, requiring 19.2 Vdc minimum to set or reset, and consumes 200 mW. The relay has a 1 Form A contact configuration with Ag alloy contacts, a contact resistance of 100 mΩ, and supports up to 5,000 VA switching power. It features a mechanical life of 1,000,000 operations and an electrical life of 100,000 operations under resistive load. The device measures 24.0 mm × 17.5 mm × 10.0 mm and weighs 7 g, mounted via PCB with tin-plated copper alloy terminals. It operates from -40°C to 85°C and meets UL/cUL 508 safety standards with UL94V-0 flammability rating. Packaging is in tubes of 100 units.
RELAY GEN PURPOSE SPST 16A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL4-24V-SC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |