The PRL4-24V-DC-1A is a latching power relay with a dual coil, 1 Form A contact, and a 24 Vdc coil voltage. It has a contact rating of 16 A at 250 Vac, a maximum switching current of 20 A, and a maximum switching power of 5,000 VA. The relay operates with a coil power of 400 mW and has an operate and release time of 15 ms. It is rated for an operating temperature range of -40 °C to 85 °C and has an insulation resistance of 1,000 MΩ at 500 Vdc. The relay meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. It weighs 7 g and is designed for PCB mounting with a footprint matching the provided mechanical drawing.
RELAY GEN PURPOSE SPST 16A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL4-24V-DC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |