The PRL4-12V-SC-1A is a latching power relay with a single coil, designed for switching up to 16 A at 250 Vac. It has a 1 Form A contact configuration, operates at 12 Vdc with a coil resistance of 720 Ω, and consumes 200 mW. The relay features a push-pull mechanism with a 15 ms operate and release time, and supports a maximum switching current of 20 A and 5,000 VA. It meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. The device is packaged in a tube with 100 units per case and weighs 7 g. Its operating temperature range is from -40°C to 85°C, and it is RoHS compliant.
RELAY GEN PURPOSE SPST 16A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL4-12V-SC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |