The PRL4-12V-DC-1A is a latching power relay with a dual coil, 1 Form A contact, and a 12 Vdc coil voltage. It has a contact rating of 16 A at 250 Vac, a maximum switching current of 20 A, and a maximum switching power of 5,000 VA. The contact resistance is 100 mΩ at 6 Vdc and 1 A, and the minimum switching load is 5 Vdc, 0.1 A. The relay operates in a temperature range of -40 °C to 85 °C and has an operating time and release time of 15 ms. It is packaged in a tube of 100 pieces, weighs 7 g, and meets UL/cUL 508 safety approvals and UL94V-0 flammability rating. The relay is RoHS compliant.
RELAY GEN PURPOSE SPST 16A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL4-12V-DC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |