The PRL3-9V-SC-1C is a latching power relay with a single coil, 9 Vdc operating voltage, and one form A and one form C contact. It has a rated contact current of 10 A at 277 Vac and 15 A for the form A contact, with a maximum switching power of 2,770 VA and 300 W. The relay operates in 8 ms and releases in 5 ms, with a coil power consumption of 400 mW. It features an Ag alloy contact material, 100 mΩ contact resistance, and is rated for 50,000 electrical operations at 10 A resistive load. The unit measures 19.0 mm in length, is mounted on a PCB, weighs 9 g, and operates from -40 to 85 °C. Safety approvals include UL/cUL 508 and UL94V-0 flammability rating. The relay is RoHS compliant and shipped in the reset state.
RELAY GEN PURPOSE SPDT 10A 9V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL3-9V-SC-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |