The PRL3-9V-SC-1A is a latching power relay with a single coil, operating at 9 Vdc, and featuring one normally open contact (1 Form A). It has a coil resistance of 202.5 Ω, consumes 400 mW, and requires a pulse of 1 to 1.3 times the rated voltage for actuation. The relay switches up to 15 A at 277 Vac or 30 Vdc and handles a maximum switching power of 2,770 VA or 300 W, with a contact resistance of 100 mΩ. It operates between -40°C and 85°C, weighs 9 g, and meets UL/cUL 508 safety standards with a UL94V-0 flammability rating. The device is packaged in a tube of 25 units and is RoHS compliant.
RELAY GEN PURPOSE SPST 10A 9V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL3-9V-SC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |