The PRL3-9V-DC-1C is a latching power relay with a dual coil, 9 Vdc operating voltage, and a 1 form C contact configuration. It has a contact rating of 10 A at 277 Vac and 15 A at 30 Vdc, with a maximum switching power of 2,770 VA and 300 W. The relay operates in 8 ms and releases in 5 ms, with a coil power consumption of 800 mW. It meets UL/cUL 508 safety approvals and has a flammability rating of UL94V-0. The package is PCB-mounted, weighs 9 g, and operates from -40 to 85 °C with 5 to 85 %RH humidity. The contact material is an Ag alloy with a contact resistance of 100 mΩ at 6 Vdc, 1 A.
RELAY GEN PURPOSE SPDT 10A 9V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL3-9V-DC-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |