The PRL3-9V-DC-1A is a latching power relay with a dual 9 Vdc coil and 1 form A contact. It rated for 10 A at 277 Vac and 15 A switching current, with a maximum switching power of 2,770 VA and 300 W. Operate time is 8 ms, release time is 5 ms. Insulation resistance is 100 MΩ at 500 Vdc, with dielectric strength of 750 Vac between contacts and 2,700 Vac between coil and contacts. Electrical life is 50,000 operations under 10 A, 277 Vac resistive load; mechanical life is 10,000,000 operations. It operates from -40 °C to 85 °C, weighs 9 g, meets UL/cUL 508, has a UL94V-0 rating, and is RoHS compliant. PCB-mount with tin-plated terminals.
RELAY GEN PURPOSE SPST 10A 9V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL3-9V-DC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |