The PRL3-5V-SC-1A is a latching power relay with a single coil, rated for 5 Vdc, and featuring one form A contact. It operates with a coil resistance of 62.5 Ω±10% and consumes 400 mW. The contact can switch up to 10 A at 277 Vac and 15 A at 30 Vdc, with a maximum switching power of 2,770 VA or 300 W. Contact resistance is 100 mΩ at 6 Vdc, 1 A. The relay has an operate time of 8 ms and a release time of 5 ms. It is rated for operation from -40 °C to 85 °C and has an insulation resistance of 100 MΩ at 500 Vdc. Dielectric strength is 750 Vac between open contacts and 2,700 Vac between coil and contacts. The relay meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. It weighs 9 g and is packaged in tubes of 25 pcs.
RELAY GEN PURPOSE SPST 10A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL3-5V-SC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |