The PRL3-5V-DC-1A is a latching power relay with a dual coil, operating at 5 Vdc, and featuring one Form A contact. It has a coil resistance of 31.5 Ω, a coil power consumption of 800 mW, and a contact rating of 10 A at 277 Vac. The relay supports a maximum switching voltage of 277 Vac and 30 Vdc, with a contact resistance of 100 mΩ. It operates at 8 ms and releases in 5 ms. The device is rated for -40°C to 85°C operation, offers 50,000 electrical operations under resistive load, and weighs 9 g. It complies with UL/cUL 508 and UL94V-0, and is RoHS compliant. The package is designed for PCB mounting with a pin layout matching the mechanical drawing. The relay is shipped in reset state and requires a 100 ms pulse of 1 to 1.3 times rated voltage for actuation.
RELAY GEN PURPOSE SPST 10A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL3-5V-DC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |