The PRL3-3V-SC-1C is a latching power relay with a single 3 Vdc coil, consuming 400 mW and operating with 22.5 Ω resistance. It features one Form A contact rated for 10 A at 277 Vac and 15 A at 30 Vdc, with a switching power of 2,770 VA and 300 W. Contact resistance is 100 mΩ max at 6 Vdc, 1 A. Electrical life is 50,000 operations under rated load, with 10,000,000 mechanical operations. Operating temperature ranges from -40°C to 85°C. The relay weighs 9 g and is housed in a PBT (UL94V-0) case. It meets UL/cUL 508 safety approvals and is RoHS compliant. Packaging is 25 units per tube.
RELAY GEN PURPOSE SPDT 10A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL3-3V-SC-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |