The PRL3-3V-DC-1C is a latching power relay with a dual coil and 1 form A and 1 form C contacts. It operates at 3 Vdc with 11.5 Ω per coil and consumes 800 mW. It switches up to 10 A at 277 Vac and 15 A at 30 Vdc, with a maximum switching power of 2,770 VA. Contacts are silver alloy with ≤100 mΩ resistance. Electrical life is 50,000 operations under resistive load; mechanical life is 10,000,000 operations. The relay has an operate time of 8 ms and release time of 5 ms. It operates from -40 °C to 85 °C and withstands 98 m/s² shock and 1.5 mm vibration at 10-55 Hz. Weighs 9 g. Meets UL/cUL 508 and UL94V-0 standards. RoHS-compliant and packaged in tubes of 25. Dimensions are 19.0 mm × 12.2 mm × 15.5 mm.
RELAY GEN PURPOSE SPDT 10A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL3-3V-DC-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |