The PRL3-3V-DC-1A is a latching power relay with a dual coil, 1 Form A contact, and a 3 Vdc coil voltage. It features a single coil configuration with 11.5 Ω resistance per coil, 800 mW coil power, and operates with a reset voltage of 2.4 Vdc. The relay switches up to 15 A at 277 Vac or 30 Vdc, with a contact rating of TV-8 and a contact resistance of 100 mΩ. It has a dielectric strength of 750 Vac between contacts and 2,700 Vac between coil and contacts, with an insulation resistance of 100 MΩ. Operating time is 8 ms, release time is 5 ms, and it supports 50,000 electrical operations at 10 A resistive load. The device complies with UL/cUL 508 and UL94V-0 flammability standards. It is packaged in a tube of 25 pcs and weighs 9 g. The operating temperature range is -40°C to 85°C.
RELAY GEN PURPOSE SPST 10A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL3-3V-DC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |