The PRL3-24V-DC-1C is a latching power relay with a dual coil, 1 form C contact, and 24 Vdc operating voltage. It has a contact rating of 10 A at 277 Vac and 15 A at 30 Vdc, with a maximum switching power of 2,770 VA and 300 W. The relay operates in 8 ms and releases in 5 ms, with a coil power consumption of 800 mW. It is rated for 50,000 electrical operations and 10,000,000 mechanical operations. The device is packaged in a PCB-mount configuration, weighs 9 g, and operates from -40 to 85 °C. It is certified to UL/cUL 508 standards and meets UL94V-0 flammability rating. The part is RoHS compliant.
RELAY GEN PURPOSE SPDT 10A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL3-24V-DC-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |