The PRL3-24V-DC-1A is a latching power relay with a dual coil and 1 form A contact, rated for 24 Vdc coil operation. It has a contact rating of 10 A at 277 Vac and 15 A for the form A contact, with a maximum switching power of 2,770 VA and 300 W. The relay features an Ag alloy contact material, 100 mΩ contact resistance, and operates with an 8 ms operate time and 5 ms release time. It is rated for operation from -40°C to 85°C, has an insulation resistance of 100 MΩ at 500 Vdc, and meets UL/cUL 508 safety approvals with a UL94V-0 flammability rating. The device is packaged in a tube of 25 pieces, weighs 9 g, and uses a PCB mount style. The physical dimensions are outlined in the mechanical drawing, with a housing made of PBT (UL94V-0) and tin-plated copper alloy terminals.
RELAY GEN PURPOSE SPST 10A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL3-24V-DC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |