The PRL3-12V-SC-1C is a latching power relay with a single coil operating at 12 Vdc and a contact configuration of one form A and one form C. It has a coil resistance of 360 Ω and consumes 400 mW, with a rated coil voltage range of 9.6 Vdc for operation. Contacts are rated for 10 A at 277 Vac and 15 A at 30 Vdc, with a maximum switching power of 2,770 VA. Contact resistance is 100 mΩ at 6 Vdc, 1 A. Operate and release times are 8 ms and 5 ms respectively. It operates from -40 °C to 85 °C, weighs 9 g, and is RoHS compliant. Safety approvals include UL/cUL 508 and UL94V-0 flammability rating.
RELAY GEN PURPOSE SPDT 10A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL3-12V-SC-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |