The PRL3-12V-SC-1A is a latching power relay with a single coil, rated for 12 Vdc, and featuring one form A contact. It operates with a coil resistance of 360 Ω and consumes 400 mW of power. The relay can switch up to 15 A for the form A contact and handles a maximum switching power of 300 W at 30 Vdc or 2,770 VA at 277 Vac. Contact resistance is 100 mΩ at 6 Vdc, 1 A. Operate and release times are 8 ms and 5 ms respectively. It is certified to UL/cUL 508 standards with a UL94V-0 flammability rating and is RoHS compliant. The device weighs 9 g and operates from -40 °C to 85 °C. The package is designed for PCB mounting with dimensions specified in the mechanical drawing.
RELAY GEN PURPOSE SPST 10A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL3-12V-SC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |