PRL3-12V-DC-1C is a latching power relay with a dual coil, 12 Vdc operating voltage, and 1 form C contact. It features a single Form A and Form C contact configuration, rated for 10 A at 277 Vac and 30 Vdc, with a maximum switching power of 2,770 VA and 300 W. The relay has a contact resistance of 100 mΩ at 6 Vdc, 1 A, an operate time of 8 ms, and a release time of 5 ms. It operates from -40°C to 85°C and weighs 9 g. The package is designed for PCB mounting with a white PBT housing and tin-plated copper alloy contacts. The relay meets UL/cUL 508 safety approvals and is RoHS compliant.
RELAY GEN PURPOSE SPDT 10A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL3-12V-DC-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |