The PRL2-5V-SC-1A is a latching power relay with a single coil, rated for 5 Vdc operation and 16 A at 250 Vac resistive load. It has a 1 Form A contact configuration with silver alloy contacts, a contact resistance of 50 mΩ at 6 Vdc and 1 A, and a coil resistance of 41.7 Ω ±10%. The relay operates with a 3.75 Vdc minimum coil voltage, draws 600 mW, and has an operate and release time of 15 ms. It is rated for 1,000,000 mechanical operations and 50,000 electrical operations under rated load, with a maximum switching voltage of 277 Vac and 30 Vdc. The device is packaged in a tube of 25 units and measures 20.2 mm × 13.0 mm × 7.6 mm. It meets UL/cUL 508 safety approvals and UL94V-0 flammability rating, operates from -40°C to 85°C, and is RoHS compliant. The relay weighs 11 g.
RELAY GEN PURPOSE SPST 16A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL2-5V-SC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |