The PRL2-3V-DC-1A is a latching power relay with a dual coil, 1 Form A contact, and a 3 Vdc coil voltage. It has a contact rating of 16 A at 250 Vac and 20 A maximum switching current, with a contact resistance of 50 mΩ at 6 Vdc and 1 A. The relay operates with a coil power of 800 mW, an operate time of 15 ms, and a release time of 15 ms. It meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. The device is packaged in a tube of 25 pieces and weighs 11 g. Operating temperature ranges from -40 °C to 85 °C, with humidity tolerance up to 85 %RH at 40 °C.
RELAY GEN PURPOSE SPST 16A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL2-3V-DC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |