The PRL2-12V-SC-1A is a latching power relay with a single coil, rated for 12 Vdc operation and capable of switching up to 16 A at 250 Vac. It features a 1 Form A contact configuration with silver alloy contacts, a contact resistance of 50 mΩ at 6 Vdc and 1 A, and a maximum switching current of 20 A. The relay operates in 15 ms and releases in 15 ms, with a coil power consumption of 600 mW. It is rated for -40°C to 85°C operating temperature and meets UL/cUL 508 safety approvals with a UL94V-0 flammability rating. The device is packaged in a tube and mounted via PCB, with dimensions of 20.2 mm × 13.0 mm × 7.6 mm.
RELAY GEN PURPOSE SPST 16A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL2-12V-SC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |