The PRL2-12V-DC-1A is a latching power relay with a dual coil, 1 Form A contact, and a 12 Vdc coil voltage. It uses an Ag alloy contact material rated for 16 A at 250 Vac and 20 A switching current, with a contact resistance of 50 mΩ at 6 Vdc, 1 A. The relay has an operate and release time of 15 ms, operates across a temperature range of -40 to 85 °C, and complies with UL/cUL 508 and UL94V-0 flammability standards. The unit is RoHS compliant, weighs 11 g, and is mounted via a PCB. Its dimensions, derived from the mechanical drawing, are 20.2 mm × 13.0 mm × 6.3 mm.
RELAY GEN PURPOSE SPST 16A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL2-12V-DC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |