The PRL1-9V-DC-2A is a latching power relay with a dual coil, designed for 9 Vdc operation, and configured as 2 Form A contacts. It has a coil resistance of 67.5 Ω per coil and consumes 1,200 mW. The relay switches up to 20 A continuous current and 16 A at 250 Vac, with a maximum switching voltage of 277 Vac. It operates within a temperature range of -40 to 85 °C and has a weight of 12 g. The package uses through-hole mounting with a mechanical footprint of 29.0 ±0.3 mm by 7.5 ±0.3 mm. It meets UL/cUL 508 safety standards and has a UL94V-0 flammability rating. Contact resistance is 50 mΩ at 6 Vdc, 1 A, and operate and release times are both 15 ms.
RELAY GEN PURPOSE DPST 16A 9V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL1-9V-DC-2A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |