The PRL1-5V-DC-2A is a latching power relay with a dual coil, 5 Vdc operating voltage, and 2 Form A contacts. It consumes 1,200 mW to operate, with a coil resistance of 20.8/20.8 Ω and a 30 ms minimum pulse requirement. Contacts support 16 A at 250 Vac, 20 A continuous current, and switching up to 277 Vac and 20 A. Contact resistance is 50 mΩ max. Mechanical life is 1,000,000 operations; electrical life is 50,000 at rated load. Operating temperature ranges from -40°C to 85°C. The relay weighs 12 g and is packaged in tubes of 25. Dimensions are 29.0 mm × 7.5 mm × 12.7 mm. It meets UL/cUL 508 and UL94V-0 standards.
RELAY GEN PURPOSE DPST 16A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL1-5V-DC-2A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |