The PRL1-3V-DC-2A is a latching power relay with a dual-coil design, rated for 3 Vdc operation and 2 Form A contacts. It supports a continuous current of 20 A at 23°C, with a maximum switching voltage of 277 Vac and a contact rating of 16 A at 250 Vac. The relay has a coil resistance of 7.5 Ω per coil, consumes 1,200 mW at full coil voltage, and operates with a 15 ms set or reset time. It meets UL/cUL 508 safety approvals and has a flammability rating of UL94V-0. The package is a through-hole design with a weight of 12 g and dimensions specified in the mechanical drawing. Operating temperature ranges from -40°C to 85°C, with humidity tolerance up to 85% RH at 40°C.
RELAY GEN PURPOSE DPST 16A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL1-3V-DC-2A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |