The PRE29 series is a 1 Form A power relay with a 5 A continuous contact rating at 250 Vac or 30 Vdc, and a coil power consumption of 450 mW at nominal voltage. The relay features AgSnO2 contacts, an operating temperature range of -40°C to 105°C for Class F models, and is epoxy sealed. It meets UL/cUL 508 and UL94V-0 flammability standards, is RoHS compliant, and has a weight of 6 g. The part number PRE29-48V-S-450-1A-E
RELAY GEN PURPOSE SPST 5A 48V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRE29-48V-S-450-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |