The PRE29 series is a power relay with a 1 Form A contact configuration and a 5 A current rating at 250 Vac or 30 Vdc, using silver tin oxide contacts. It offers Class B or Class F insulation, with the PRE29-3V-S-450 variant operating at a 3 Vdc coil voltage and consuming 450 mW at nominal voltage. The relay has an operate time of 8 ms and a release time of 4 ms, with an operating temperature range of -40°C to 85°C for Class B models and -40°C to 105°C for Class F models. It is epoxy sealed, has a weight of 6 g, and meets UL/cUL 508 and UL94V-0 flammability standards. The device is RoHS compliant and packaged in trays of 100 or cartons of 1,000 pieces.
RELAY GEN PURPOSE SPST 5A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRE29-3V-S-450-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |