The PRE29 series is a 1 Form A power relay with a 5 A contact rating at 250 Vac and 30 Vdc, using AgSnO2 contacts and a 450 mW nominal coil power. It is available in multiple coil voltages including 24 Vdc, with an operate time of 8 ms and a release time of 4 ms. The relay is offered in Class B or Class F insulation, with Class F supporting operation up to 105 °C. It features epoxy sealing, RoHS compliance, and meets UL/cUL 508 and UL94V-0 flammability standards. The package is a through-hole design weighing 6 g.
RELAY GEN PURPOSE SPST 5A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRE29-24V-S-450-1A-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |