The PRE29 series is a 1-form A power relay with a 5 A contact rating for 250 Vac and 30 Vdc, using AgSnO2 contacts and rated for 100,000 electrical operations. It has a 450 mW nominal coil power, with the 18V variant operating at 12.6 V min and releasing at 0.90 V max. The relay features class B or F coil insulation, with Class F models rated for operation up to 105°C. It is available in epoxy-sealed versions and complies with UL/cUL 508 and UL94V-0 flammability standards. The device weighs 6 g and has a through-hole mounting style with a recommended PCB layout. All variants share the same 18 ms operate time and 4 ms release time.
RELAY GEN PURPOSE SPST 5A 18V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRE29-18V-S-450-1A-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |