"Power Barrel Connector Jack 1.70mm ID (0.067""), 4.75mm OD (0.187"") EIAJ-3 Surface Mount, Right Angle"
"Power Barrel Connector Jack 1.70mm ID (0.067""), 4.75mm OD (0.187"") EIAJ-3 Surface Mount, Right Angle"
"Power Barrel Connector Jack 1.70mm ID (0.067""), 4.75mm OD (0.187"") EIAJ-3 Surface Mount, Right Angle"
CONN PWR JACK 1.70X4.75MM SOLDER
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | CP1-021PJDKR-ND | PJ1-021-SMT-TR |
| Product Name | Power Connectors | Power Connectors |
| Connector Type | Jack | |
| Gender | Male / Plug | Female / Jack |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |